Torex Semiconductor, Ltd. Supervisors XC6123D342ER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6123D342ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device supports six selectable watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. This supervisor IC is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. It operates within an ambient temperature range of -40°C to +85°C and is available in SOT-25 and USP-6C packages, both of which are environmentally friendly and compliant with EU RoHS standards. The XC6123D342ER-G features an N-channel open drain output and can be controlled via the ENB pin to enable or disable the watchdog function.

Datasheet Summary
Powered by GS/AI

The XC6123D342ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device supports six selectable watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. This supervisor IC is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. It operates within an ambient temperature range of -40°C to +85°C and is available in SOT-25 and USP-6C packages, both of which are environmentally friendly and compliant with EU RoHS standards. The XC6123D342ER-G features an N-channel open drain output and can be controlled via the ENB pin to enable or disable the watchdog function.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6123D342ER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6123D342ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6123D342ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6123D342ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site
PMIC - Supervisors - XC6123D342ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6123D342ER-G
PMIC - Supervisors XC6123D342ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Supervisors - XC6123D342ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6123D342ER-G
Supervisors XC6123D342ER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6123D342ER-G-ND XC6123D342ER-G XC6123D342ER-G XC6123D342ER-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264467 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details