Torex Semiconductor, Ltd. Supervisors XC6123A630ER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6123A630ER-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for precision. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components for release delay time. The watchdog function can be controlled via the ENB pin, which allows it to be turned off while keeping the voltage detection operational. The XC6123A630ER-G offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. It is suitable for applications such as microprocessor monitoring, memory battery backup, system power-on reset, and power failure detection. The product is available in environmentally friendly packages, compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6123A630ER-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for precision. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components for release delay time. The watchdog function can be controlled via the ENB pin, which allows it to be turned off while keeping the voltage detection operational. The XC6123A630ER-G offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. It is suitable for applications such as microprocessor monitoring, memory battery backup, system power-on reset, and power failure detection. The product is available in environmentally friendly packages, compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6123A630ER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6123A630ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6123A630ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6123A630ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site
PMIC - Supervisors - XC6123A630ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6123A630ER-G
PMIC - Supervisors XC6123A630ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Supervisors - XC6123A630ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6123A630ER-G
Supervisors XC6123A630ER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6123A630ER-G-ND XC6123A630ER-G XC6123A630ER-G XC6123A630ER-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers