Torex Semiconductor, Ltd. Supervisors XC6122A334MR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6122A334MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be left open for operation. The watchdog timeout periods range from 50ms to 1.6s, and the release delay times vary from 3.13ms to 400ms. The XC6122A334MR-G is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It is available in SOT-25 and USP-6C packages and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6122A334MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be left open for operation. The watchdog timeout periods range from 50ms to 1.6s, and the release delay times vary from 3.13ms to 400ms. The XC6122A334MR-G is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It is available in SOT-25 and USP-6C packages and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6122A334MR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
Supervisors - XC6122A334MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6122A334MR-G
Supervisors XC6122A334MR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6122A334MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6122A334MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6122A334MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
PMIC - Supervisors - XC6122A334MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6122A334MR-G
PMIC - Supervisors XC6122A334MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6122A334MR-G-ND XC6122A334MR-G XC6122A334MR-G XC6122A334MR-G
Product Name Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers