Torex Semiconductor, Ltd. Supervisors XC6121C616MR-G

Description
IC SUPERVISOR 1 CHANNEL SOT25
Request a Quote
Description
IC SUPERVISOR 1 CHANNEL SOT25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6121C616MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. The output is configured as an N-channel open drain, and the device supports various release delay times ranging from 3.13ms to 400ms, as well as watchdog timeout periods from 50ms to 1.6s. It is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. The XC6121C616MR-G is available in SOT-25 and USP-6C packages and operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ.

Datasheet Summary
Powered by GS/AI

The XC6121C616MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. The output is configured as an N-channel open drain, and the device supports various release delay times ranging from 3.13ms to 400ms, as well as watchdog timeout periods from 50ms to 1.6s. It is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. The XC6121C616MR-G is available in SOT-25 and USP-6C packages and operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 893-XC6121C616MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Buy Now Datasheet
Supervisors - 893-XC6121C616MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Buy Now Datasheet
Supervisors - 893-XC6121C616MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6121C616MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6121C616MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6121C616MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - XC6121C616MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6121C616MR-G
Supervisors XC6121C616MR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
PMIC - Supervisors - XC6121C616MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6121C616MR-G
PMIC - Supervisors XC6121C616MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 893-XC6121C616MR-GCT-ND XC6121C616MR-G XC6121C616MR-G XC6121C616MR-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details