IC SUPERVISOR 1 CHANNEL 4USP Product overview: XC6118N12BGR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6118N12BGR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939446-XC6118N12BGR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6118
Categories: Integrated Circuits (ICs)
Case / Package: 4-USP (1.2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
Supervisory Circuits Voltage Detector with Separated Sense Pin and Delay Cap. Pin
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6118N12BGR-G | 939446-XC6118N12BGR-G | XC6118N12BGR-G-ND | XC6118N12BGR-G | XC6118N12BGR-G | XC6118N12BGR-G | XC6118N12BGR-G |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - XC6118N12BGR-G | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | 4-USP (1.2x1.6) | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | ||
| IQ | 0.9000 µA | ||||||
| Supply Voltage | 1 to 6 volts |