The XC6118C32BGR-G is a low power consumption voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It features a separate sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device supports a detect voltage range of 0.8V to 5.0V in 0.1V increments and operates within a voltage range of 1.0V to 6.0V. With a typical power consumption of 0.4OºA during detection and 0.8OºA during release, it is suitable for battery-powered applications. The output configuration can be either CMOS or N-channel open drain, and the release delay time can be adjusted using an external capacitor connected to the Cd pin. The XC6118C32BGR-G operates within a temperature range of -40°C to 85°C and is available in environmentally friendly packaging compliant with EU RoHS standards. This product is ideal for microprocessor reset circuitry, charge voltage monitors, and power failure detection circuits.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118C32BGR-G-ND | XC6118C32BGR-G | XC6118C32BGR-G | XC6118C32BGR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |