Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043873-XC6118C30CGR-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-USP (1.2x1.6)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 4USP Product overview: XC6118C30CGR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6118C30CGR-G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 043873-XC6118C30CGR-G | 691-XC6118C30CGR-G | XC6118C30CGR-G-ND | XC6118C30CGR-G | XC6118C30CGR-G | XC6118C30CGR-G | XC6118C30CGR-G |
| Product Name | PMIC - PMIC - Supervisors - XC6118C30CGR-G | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | 4-USP (1.2x1.6) | Tape & Reel (TR) | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | ||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts |