Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1319957-XC6118C25AGR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Voltage Detector
Standard Package: 3,000
Mounting: Surface Mount
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Supplier Device Package: 4-USP (1.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6118
RoHS Status: ROHS3 Compliant
IC SUPERVISOR 1 CHANNEL 4USP Product overview: XC6118C25AGR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6118C25AGR-G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
Supervisory Circuits Voltage Detector with Separated Sense Pin and Delay Cap. Pin
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1319957-XC6118C25AGR-G | 691-XC6118C25AGR-G | 893-XC6118C25AGR-GTR-ND | XC6118C25AGR-G | 84AH0536 | XC6118C25AGR-G | XC6118C25AGR-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1 | |||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | |||||
| Type | 4-UDFN Exposed Pad | Tape & Reel (TR) | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |||
| Threshold | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |