The XC6118C20CGR-G is a low power consumption voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device supports a detect voltage range from 0.8V to 5.0V in 0.1V increments and operates within a voltage range of 1.0V to 6.0V. The XC6118C20CGR-G has a typical power consumption of 0.4OºA during detection and 0.8OºA during release at 1.0V. It offers adjustable release delay time through an external capacitor connected to the Cd pin and is available in both CMOS and N-channel open drain output configurations. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards, making it environmentally friendly. Applications include microprocessor reset circuitry, charge voltage monitors, memory battery backup switch circuits, and power failure detection circuits. The device is packaged in USP-4 and SOT-25 formats, with a typical accuracy of ±2% for detect voltages of 1.5V and above, and ±30mV for lower detect voltages.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118C20CGR-G-ND | XC6118C20CGR-G | XC6118C20CGR-G | XC6118C20CGR-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |