Torex Semiconductor, Ltd. 2.6V Voltage Supervisor IC XC6109N26ANR

Description
Processor Supervisor 2.6V 1 Open Drain 4-Pin SSOT-24 T/R / IC SUPERVISOR 2.6V SSOT24-4 Product overview: XC6109N26ANR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N26ANR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Processor Supervisor 2.6V 1 Open Drain 4-Pin SSOT-24 T/R / IC SUPERVISOR 2.6V SSOT24-4 Product overview: XC6109N26ANR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N26ANR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V Voltage Supervisor IC
691-XC6109N26ANR
2.6V Voltage Supervisor IC 691-XC6109N26ANR
Processor Supervisor 2.6V 1 Open Drain 4-Pin SSOT-24 T/R / IC SUPERVISOR 2.6V SSOT24-4 Product overview: XC6109N26ANR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N26ANR can be used for catalog matching and distributor lookup.

Processor Supervisor 2.6V 1 Open Drain 4-Pin SSOT-24 T/R / IC SUPERVISOR 2.6V SSOT24-4 Product overview: XC6109N26ANR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N26ANR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - XC6109N26ANR - 056292-XC6109N26ANR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC6109N26ANR
056292-XC6109N26ANR
PMIC - PMIC - Supervisors - XC6109N26ANR 056292-XC6109N26ANR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056292-XC6109N26ANR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.6V Family Name: XC6109 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSOT-24 Alternative Parts (Cross-Reference): XC6109N26ANR-G; XC6119N26ANR-G; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056292-XC6109N26ANR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Family Name: XC6109
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SSOT-24
Alternative Parts (Cross-Reference): XC6109N26ANR-G; XC6119N26ANR-G;
Introduction Date: August 04, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-XC6109N26ANR 056292-XC6109N26ANR
Product Name 2.6V Voltage Supervisor IC PMIC - PMIC - Supervisors - XC6109N26ANR
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details