Torex Semiconductor, Ltd. PMIC - PMIC - Supervisors - XC6109N24ANR XC6109N24ANR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056291-XC6109N24ANR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSOT-24 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056291-XC6109N24ANR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSOT-24 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XC6109N24ANR - 056291-XC6109N24ANR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC6109N24ANR
056291-XC6109N24ANR
PMIC - PMIC - Supervisors - XC6109N24ANR 056291-XC6109N24ANR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056291-XC6109N24ANR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSOT-24 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056291-XC6109N24ANR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SSOT-24
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.4V Voltage Supervisor IC
691-XC6109N24ANR
2.4V Voltage Supervisor IC 691-XC6109N24ANR
IC SUPERVISOR 2.4V SSOT24-4 Product overview: XC6109N24ANR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N24ANR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2.4V SSOT24-4 Product overview: XC6109N24ANR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6109N24ANR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 056291-XC6109N24ANR 691-XC6109N24ANR
Product Name PMIC - PMIC - Supervisors - XC6109N24ANR 2.4V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details