IC SUPERVISOR 1.6V SOT25-5 Product overview: XC6108C16AMR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6108C16AMR can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056278-XC6108C16AMR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6108C16AMR | 056278-XC6108C16AMR |
| Product Name | 1.6V Voltage Supervisor IC | PMIC - PMIC - Supervisors - XC6108C16AMR |
| Number of Supplies | 1 | 1; 1 |