Torex Semiconductor, Ltd. RF Amplifiers XC2401A8167R-G

Description
RF Amplifier IC GPS 1575.42MHz USPN-4B02
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1575.42MHz USPN-4B02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 893-1155-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
893-1155-2-ND
RF Amplifiers 893-1155-2-ND
RF Amplifier IC GPS 1575.42MHz USPN-4B02

RF Amplifier IC GPS 1575.42MHz USPN-4B02

Buy Now Datasheet
RF and Wireless - RF Amplifiers - XC2401A8167R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
XC2401A8167R-G
RF and Wireless - RF Amplifiers XC2401A8167R-G
IC AMP GPS 1575.42MHZ 4-USPNB02

IC AMP GPS 1575.42MHZ 4-USPNB02

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 893-1155-2-ND XC2401A8167R-G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5452+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.5 dB
View Details
4 suppliers
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details