Torex Semiconductor, Ltd. Diodes, Rectifiers - Single - XBS203V17R-G XBS203V17R-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281434-XBS203V17R-G Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 70ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SMA Status: Obsolete Manufacturer Homepage: www.torex.co.jp Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 390mV at 2A Current - Reverse Leakage at Vr: 3mA at 30V Capacitance at Vr, F: 280pF at 1V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281434-XBS203V17R-G Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 70ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SMA Status: Obsolete Manufacturer Homepage: www.torex.co.jp Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 390mV at 2A Current - Reverse Leakage at Vr: 3mA at 30V Capacitance at Vr, F: 280pF at 1V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - XBS203V17R-G - 1281434-XBS203V17R-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - XBS203V17R-G
1281434-XBS203V17R-G
Diodes, Rectifiers - Single - XBS203V17R-G 1281434-XBS203V17R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281434-XBS203V17R-G Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 70ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SMA Status: Obsolete Manufacturer Homepage: www.torex.co.jp Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 390mV at 2A Current - Reverse Leakage at Vr: 3mA at 30V Capacitance at Vr, F: 280pF at 1V, 1MHz

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281434-XBS203V17R-G
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 70ns
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Status: Obsolete
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 390mV at 2A
Current - Reverse Leakage at Vr: 3mA at 30V
Capacitance at Vr, F: 280pF at 1V, 1MHz

Buy Now
Single Diodes - XBS203V17R-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
XBS203V17R-G-ND
Single Diodes XBS203V17R-G-ND
Diode Schottky 30V 2A Surface Mount SMA

Diode Schottky 30V 2A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - XBS203V17R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
XBS203V17R-G
Discrete Semiconductor Products - Diodes - Rectifiers XBS203V17R-G
DIODE SCHOTTKY 30V 2A SMA

DIODE SCHOTTKY 30V 2A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1281434-XBS203V17R-G XBS203V17R-G-ND XBS203V17R-G
Product Name Diodes, Rectifiers - Single - XBS203V17R-G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers