Torex Semiconductor, Ltd. Diode and Rectifier XBR12A8-G

Description
DIODE SINGLE PHASE BRIDGE RECT Product overview: XBR12A8-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-XBR12A8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SINGLE PHASE BRIDGE RECT Product overview: XBR12A8-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-XBR12A8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 299-XBR12A8-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-XBR12A8-G
Diode and Rectifier 299-XBR12A8-G
DIODE SINGLE PHASE BRIDGE RECT Product overview: XBR12A8-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-XBR12A8-G can be used for catalog matching and distributor lookup.

DIODE SINGLE PHASE BRIDGE RECT Product overview: XBR12A8-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-XBR12A8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - XBR12A8-G - 903525-XBR12A8-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - XBR12A8-G
903525-XBR12A8-G
Bridge Rectifiers - XBR12A8-G 903525-XBR12A8-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903525-XBR12A8-G Series: XBR12A Operating Temperature Range: 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-SDIP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: XBR12A Categories: Discrete Semiconductor Products Case / Package: 4-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903525-XBR12A8-G
Series: XBR12A
Operating Temperature Range: 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-SDIP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: XBR12A
Categories: Discrete Semiconductor Products
Case / Package: 4-SDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
XBR12A8-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers XBR12A8-G
DIODE SINGLE PHASE BRIDGE RECT

DIODE SINGLE PHASE BRIDGE RECT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-XBR12A8-G 903525-XBR12A8-G XBR12A8-G
Product Name Diode and Rectifier Bridge Rectifiers - XBR12A8-G Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 2700 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
10 suppliers