Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XB1117P251FR-G XB1117P251FR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903517-XB1117P251FR- G Operating Temperature Range: 0°C ~ 70°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903517-XB1117P251FR- G Operating Temperature Range: 0°C ~ 70°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XB1117P251FR-G - 903517-XB1117P251FR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XB1117P251FR-G
903517-XB1117P251FR-G
PMIC - PMIC - Voltage Regulators - Linear - XB1117P251FR-G 903517-XB1117P251FR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903517-XB1117P251FR- G Operating Temperature Range: 0°C ~ 70°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903517-XB1117P251FR-G
Operating Temperature Range: 0°C ~ 70°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.5V 1A LDO Voltage Regulator IC
699-XB1117P251FR-G
2.5V 1A LDO Voltage Regulator IC 699-XB1117P251FR-G
IC REG LINEAR 2.5V 1A SOT223 Product overview: XB1117P251FR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XB1117P251FR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A SOT223 Product overview: XB1117P251FR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XB1117P251FR-G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - XB1117P251FR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XB1117P251FR-G
PMIC - Voltage Regulators - Linear XB1117P251FR-G
IC REG LINEAR 2.5V 1A SOT223

IC REG LINEAR 2.5V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 903517-XB1117P251FR-G 699-XB1117P251FR-G XB1117P251FR-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - XB1117P251FR-G 2.5V 1A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details