Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7 ADP3309ART-2.7-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860295-ADP3309ART-2. 7-RL7 Series: anyCAP® Operating Temperature Range: -20°C ~ 80°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3309ART-2.7- RL7, 2156-ADP3309ART-2.7- RL7-ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860295-ADP3309ART-2. 7-RL7 Series: anyCAP® Operating Temperature Range: -20°C ~ 80°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3309ART-2.7- RL7, 2156-ADP3309ART-2.7- RL7-ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7 - 860295-ADP3309ART-2.7-RL7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7
860295-ADP3309ART-2.7-RL7
PMIC - PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7 860295-ADP3309ART-2.7-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860295-ADP3309ART-2. 7-RL7 Series: anyCAP® Operating Temperature Range: -20°C ~ 80°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3309ART-2.7- RL7, 2156-ADP3309ART-2.7- RL7-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860295-ADP3309ART-2.7-RL7
Series: anyCAP®
Operating Temperature Range: -20°C ~ 80°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP3309ART-2.7-RL7, 2156-ADP3309ART-2.7-RL7-ADTR-ND

Buy Now Datasheet
Singapore, Singapore
2.7V 100MA SOT23 LDO Voltage Regulator IC
699-ADP3309ART-2.7-RL7
2.7V 100MA SOT23 LDO Voltage Regulator IC 699-ADP3309ART-2.7-RL7
IC REG LINEAR 2.7V 100MA SOT23-5 Product overview: ADP3309ART-2.7-RL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3309ART-2.7-R L7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 100MA SOT23-5 Product overview: ADP3309ART-2.7-RL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3309ART-2.7-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3309ART-2.7-RL7
PMIC - Voltage Regulators - Linear ADP3309ART-2.7-RL7
IC REG LINEAR 2.7V 100MA SOT23-5

IC REG LINEAR 2.7V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860295-ADP3309ART-2.7-RL7 699-ADP3309ART-2.7-RL7 ADP3309ART-2.7-RL7
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7 2.7V 100MA SOT23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details