Topward Instruments DC Power Supply TPS4302

Description
The TPS4302 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Meter DC Supply with Tracking Mode CV or CC Mode DC Voltage: 0-30V DC Current: 0-2A Fixed 5V, 3A Output Loading Effect CV: 0.02% + 5mV Load Regulation CC: 0.02% + 5mA Source Effect CV: 0.02% + 2mA Line Regulation CC: 0.02% + 0.25mA PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p) At any line voltage CC: 0.5n A (rms), 4mA(p-p) Input 110V/120V/22V/240V ±10%: 2.6A, 290W, 60 Hz Constant 5V Output Voltage Range: 4.75V Min, 5.25V max Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10% Ripple and Noise: < 2 mV Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage The Topward TPS4302 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4302 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS4302 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.
Description
The TPS4302 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Meter DC Supply with Tracking Mode CV or CC Mode DC Voltage: 0-30V DC Current: 0-2A Fixed 5V, 3A Output Loading Effect CV: 0.02% + 5mV Load Regulation CC: 0.02% + 5mA Source Effect CV: 0.02% + 2mA Line Regulation CC: 0.02% + 0.25mA PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p) At any line voltage CC: 0.5n A (rms), 4mA(p-p) Input 110V/120V/22V/240V ±10%: 2.6A, 290W, 60 Hz Constant 5V Output Voltage Range: 4.75V Min, 5.25V max Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10% Ripple and Noise: < 2 mV Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage The Topward TPS4302 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4302 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS4302 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - TPS4302 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
TPS4302
DC Power Supply TPS4302
The TPS4302 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Meter DC Supply with Tracking Mode CV or CC Mode DC Voltage: 0-30V DC Current: 0-2A Fixed 5V, 3A Output Loading Effect CV: 0.02% + 5mV Load Regulation CC: 0.02% + 5mA Source Effect CV: 0.02% + 2mA Line Regulation CC: 0.02% + 0.25mA PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p) At any line voltage CC: 0.5n A (rms), 4mA(p-p) Input 110V/120V/22V/240V ±10%: 2.6A, 290W, 60 Hz Constant 5V Output Voltage Range: 4.75V Min, 5.25V max Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10% Ripple and Noise: < 2 mV Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage The Topward TPS4302 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4302 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS4302 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.

The TPS4302 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Meter DC Supply with Tracking Mode
  • CV or CC Mode
  • DC Voltage: 0-30V
  • DC Current: 0-2A
  • Fixed 5V, 3A Output
  • Loading Effect CV: 0.02% + 5mV
  • Load Regulation CC: 0.02% + 5mA
  • Source Effect CV: 0.02% + 2mA
  • Line Regulation CC: 0.02% + 0.25mA
  • PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p)
  • At any line voltage CC: 0.5n A (rms), 4mA(p-p)
  • Input 110V/120V/22V/240V ±10%: 2.6A, 290W, 60 Hz
  • Constant 5V Output Voltage Range: 4.75V Min, 5.25V max
  • Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10%
  • Ripple and Noise: < 2 mV
  • Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage

The Topward TPS4302 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4302 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output.

The TPS4302 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number TPS4302
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details