Topward Instruments DC Power Supply TPS4000

Description
The TPS4000 is a 180 W, 30 V, 3 A DC power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30VDC Current: 0-3A Power: 180W Input: 110V, 120V, 220V, 240VAC +/- 10% Loading Effect: CV: 0.02% + 5mV; CC: 0.02% + 5mA Source Effect: CV: 0.02% + 2mA; CC: 0.02% + 0.25mA Ripple & Noise: CV: 0.5nV(rms), 4mV(p-p); CC: 0.5nA(rms), 4mA(p-p) The Topward TPS-4000 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4000 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS-4000 may be used in many applications in schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbiest.
Datasheet
Description
The TPS4000 is a 180 W, 30 V, 3 A DC power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30VDC Current: 0-3A Power: 180W Input: 110V, 120V, 220V, 240VAC +/- 10% Loading Effect: CV: 0.02% + 5mV; CC: 0.02% + 5mA Source Effect: CV: 0.02% + 2mA; CC: 0.02% + 0.25mA Ripple & Noise: CV: 0.5nV(rms), 4mV(p-p); CC: 0.5nA(rms), 4mA(p-p) The Topward TPS-4000 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4000 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS-4000 may be used in many applications in schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbiest.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - TPS4000 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
TPS4000
DC Power Supply TPS4000
The TPS4000 is a 180 W, 30 V, 3 A DC power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30VDC Current: 0-3A Power: 180W Input: 110V, 120V, 220V, 240VAC +/- 10% Loading Effect: CV: 0.02% + 5mV; CC: 0.02% + 5mA Source Effect: CV: 0.02% + 2mA; CC: 0.02% + 0.25mA Ripple & Noise: CV: 0.5nV(rms), 4mV(p-p); CC: 0.5nA(rms), 4mA(p-p) The Topward TPS-4000 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4000 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS-4000 may be used in many applications in schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbiest.

The TPS4000 is a 180 W, 30 V, 3 A DC power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30VDC
  • Current: 0-3A
  • Power: 180W
  • Input: 110V, 120V, 220V, 240VAC +/- 10%
  • Loading Effect: CV: 0.02% + 5mV; CC: 0.02% + 5mA
  • Source Effect: CV: 0.02% + 2mA; CC: 0.02% + 0.25mA
  • Ripple & Noise: CV: 0.5nV(rms), 4mV(p-p); CC: 0.5nA(rms), 4mA(p-p)

The Topward TPS-4000 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4000 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output.

The TPS-4000 may be used in many applications in schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbiest.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number TPS4000
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / ATX PC Power Supply - fsp250-50feb-19406 - TPS Elektronik GmbH
Specs
DC Output Power 250 watts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL2805D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details