Topward Instruments DC Power Supply 3601D

Description
The 3601D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3601D is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.
Description
The 3601D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3601D is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 3601D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
3601D
DC Power Supply 3601D
The 3601D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3601D is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

The 3601D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-1A
  • Power: 60W
  • 2 Bulit-In Digital Displays
  • Constant Voltage/Current
  • Series/Parallel Available
  • Short Circuit/External Input Protection
  • Coarse And Fine Voltage Control
  • Compact Size
  • Line/Load Regulation ±0.01% +2 mV
  • Ripple 500 µV RMS (1 mV RMS @100 W)

The Topward 3601D is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3601D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1236686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details