Topward Instruments DC Power Supply 3601A

Description
The 3601A is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W 2 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3601A is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601A employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.
Description
The 3601A is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W 2 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3601A is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601A employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 3601A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
3601A
DC Power Supply 3601A
The 3601A is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W 2 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3601A is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601A employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

The 3601A is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-1A
  • Power: 60W
  • 2 Bulit-In Analog Displays
  • Constant Voltage/Current
  • Series/Parallel Available
  • Short Circuit/External Input Protection
  • Coarse And Fine Voltage Control
  • Compact Size
  • Line/Load Regulation ±0.01% +2 mV
  • Ripple 500 µV RMS (1 mV RMS @100 W)

The Topward 3601A is a DC Power Supply that has a rating of 60V/1A and a Power rating of 60W. The 3601A employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3601A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
XLE Power Supply 240W 24VDC 10A - 1606-XLE240E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
3 suppliers
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details