Toptica Photonics, Inc. Single-Frequency Diode Laser Head, 633 nm, 30 mW TOPMODE-633

Description
TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the lasers’ coherence and ensures continuous single-frequency operation. TopMode and CHARM means nothing less than reliable 24/7 operation. 30 mW @ 633 nm free beam output Wavelength: 633 nm +/- 2 nm
Datasheet
Description
TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the lasers’ coherence and ensures continuous single-frequency operation. TopMode and CHARM means nothing less than reliable 24/7 operation. 30 mW @ 633 nm free beam output Wavelength: 633 nm +/- 2 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Frequency Diode Laser Head, 633 nm, 30 mW - TOPMODE-633 - Toptica Photonics, Inc.
Farmington, NY, United States
Single-Frequency Diode Laser Head, 633 nm, 30 mW
TOPMODE-633
Single-Frequency Diode Laser Head, 633 nm, 30 mW TOPMODE-633
TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the lasers’ coherence and ensures continuous single-frequency operation. TopMode and CHARM means nothing less than reliable 24/7 operation. 30 mW @ 633 nm free beam output Wavelength: 633 nm +/- 2 nm

TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the lasers’ coherence and ensures continuous single-frequency operation. TopMode and CHARM means nothing less than reliable 24/7 operation.

  • 30 mW @ 633 nm free beam output
  • Wavelength: 633 nm +/- 2 nm
Supplier's Site Datasheet

Technical Specifications

  Toptica Photonics, Inc.
Product Category Lasers
Product Number TOPMODE-633
Product Name Single-Frequency Diode Laser Head, 633 nm, 30 mW
Laser Type Laser Diodes
Laser Output Continuous
Features Polarized Output
Wavelength Range 633 nm (6330 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW laser diodes (CWLD) - L9418-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 970 to 990 nm (9700 to 9900 Å)
Operating Voltage 2 volts
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details