MODEL : TP- 1 8650MP - 3.7V 200 0mAh Outline Dimensions Specifications Note: Standard Charging method 0.2C(400mA) CC (constant current) charge to 4.20V, then CV(constant voltage 4.20V) charge till charge current decline to ≤ 0.02C(40mA)
| Topex Battery Co., Ltd. | |
|---|---|
| Product Category | Batteries |
| Product Number | TP-18650MP-3.7V2000mAh |
| Product Name | Li-ion Battery |
| Secondary Batteries | Lithium-ion |
| Specialty Cells | Nonstandard Cylindrical Batteries |
| Voltage | 3.7 volts |
| Capacity | 2 ampere-hr |
| Internal Resistance | 0.0500 ohms |