Topex Battery Co., Ltd. Hitachi 14.4V3Ah Battery Pack HIT-1430

Description
Topex Battery Co.,Ltd is one of the best China hitachi 14.4v3ah battery pack hit-1430 suppliers and manufacturers, welcome to wholesale hitachi 14.4v3ah battery pack hit-1430 from us. HIT-1430 Li-ion 14.4V3Ah Battery Pack for Hitachi Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 470g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Hitachi CJ14DSL,CR14DSL,DDS1 4DSL Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome
Description
Topex Battery Co.,Ltd is one of the best China hitachi 14.4v3ah battery pack hit-1430 suppliers and manufacturers, welcome to wholesale hitachi 14.4v3ah battery pack hit-1430 from us. HIT-1430 Li-ion 14.4V3Ah Battery Pack for Hitachi Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 470g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Hitachi CJ14DSL,CR14DSL,DDS1 4DSL Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome

Suppliers

Company
Product
Description
Supplier Links
Hitachi 14.4V3Ah Battery Pack - HIT-1430 - Topex Battery Co., Ltd.
Shenzhen, China
Hitachi 14.4V3Ah Battery Pack
HIT-1430
Hitachi 14.4V3Ah Battery Pack HIT-1430
Topex Battery Co.,Ltd is one of the best China hitachi 14.4v3ah battery pack hit-1430 suppliers and manufacturers, welcome to wholesale hitachi 14.4v3ah battery pack hit-1430 from us. HIT-1430 Li-ion 14.4V3Ah Battery Pack for Hitachi Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 470g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Hitachi CJ14DSL,CR14DSL,DDS1 4DSL Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome

Topex Battery Co.,Ltd is one of the best China hitachi 14.4v3ah battery pack hit-1430 suppliers and manufacturers, welcome to wholesale hitachi 14.4v3ah battery pack hit-1430 from us.

HIT-1430 Li-ion 14.4V3Ah Battery Pack for Hitachi

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight, 470g/pc

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Direct replacement for: Hitachi CJ14DSL,CR14DSL,DDS14DSL

Certificates: CE, UN38.8, MSDS

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 40A continuous, 60~75A peak

OEM is welcome

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number HIT-1430
Product Name Hitachi 14.4V3Ah Battery Pack
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details