Topex Battery Co., Ltd. Dewalt 14.4V3Ah Battery Pack DE-14.4C

Description
Topex Battery Co.,Ltd is one of the best China dewalt 14.4v3ah battery pack de-14.4c suppliers and manufacturers, welcome to wholesale dewalt 14.4v3ah battery pack de-14.4c from us. DE-14.4C Li-ion 14.4V3Ah Battery Pack for Dewalt Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Dewalt DCB140, DCB141-XJ Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome
Description
Topex Battery Co.,Ltd is one of the best China dewalt 14.4v3ah battery pack de-14.4c suppliers and manufacturers, welcome to wholesale dewalt 14.4v3ah battery pack de-14.4c from us. DE-14.4C Li-ion 14.4V3Ah Battery Pack for Dewalt Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Dewalt DCB140, DCB141-XJ Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome

Suppliers

Company
Product
Description
Supplier Links
Dewalt 14.4V3Ah Battery Pack - DE-14.4C - Topex Battery Co., Ltd.
Shenzhen, China
Dewalt 14.4V3Ah Battery Pack
DE-14.4C
Dewalt 14.4V3Ah Battery Pack DE-14.4C
Topex Battery Co.,Ltd is one of the best China dewalt 14.4v3ah battery pack de-14.4c suppliers and manufacturers, welcome to wholesale dewalt 14.4v3ah battery pack de-14.4c from us. DE-14.4C Li-ion 14.4V3Ah Battery Pack for Dewalt Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Dewalt DCB140, DCB141-XJ Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome

Topex Battery Co.,Ltd is one of the best China dewalt 14.4v3ah battery pack de-14.4c suppliers and manufacturers, welcome to wholesale dewalt 14.4v3ah battery pack de-14.4c from us.

DE-14.4C Li-ion 14.4V3Ah Battery Pack for Dewalt

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Direct replacement for: Dewalt DCB140, DCB141-XJ

Certificates: CE, UN38.8, MSDS

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 40A continuous, 60~75A peak

OEM is welcome

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number DE-14.4C
Product Name Dewalt 14.4V3Ah Battery Pack
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details