RS Components, Ltd.
Speciality Size Rechargeable Batteries
191789
Description
RS PRO 6.0V CRP2
Request a Quote
Email Supplier
Description
RS PRO 6.0V CRP2
Request a Quote
Email Supplier
Suppliers
Speciality Size Rechargeable Batteries
191789
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
191789 |
|
Product Name
|
Speciality Size Rechargeable Batteries |
|
Primary Batteries
|
Lithium / Manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Nickel-metal Hydride
Standard Cylindrical Battery Sizes
AA
Specialty Cells
Aa
View Details
Secondary Batteries
Silver Oxide
Specialty Cells
Coin Cell or Button Cell
Voltage
1.55 volts
View Details
Specialty Cells
Coin Cell or Button Cell; Br1225
Capacity
0.0480 ampere-hr
Width / Diameter
0.4921 inch (12.5 mm)
View Details
Specialty Cells
1/2 aa
Capacity
1.2 ampere-hr
Depth
1 inch (25.5 mm)
View Details