TONGYU Technology Co., Ltd. Stainless Steel Connectors TY-T09

Description
Name: Stainless Steel Connectors Item No.: TY-T09 Material: 316/304 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Stainless Steel Connectors Item No.: TY-T09 Material: 316/304 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Connectors - TY-T09 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Stainless Steel Connectors
TY-T09
Stainless Steel Connectors TY-T09
Name: Stainless Steel Connectors Item No.: TY-T09 Material: 316/304 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Stainless Steel Connectors

Item No.: TY-T09

Material: 316/304

Appearance: No impurities, bumps, burrs and other defects

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tube Fittings
Product Number TY-T09
Product Name Stainless Steel Connectors
Material Stainless; 316/304
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
1/4-18 NPT Thread to Barb, Fixed Position Elbow - MPAL-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX - MZK-R128-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details