TONGYU Technology Co., Ltd. Copper Cooling Connector TY-T07

Description
Name: Copper Cooling Connector Item No.: TY-T07 Material: C3604 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Copper Cooling Connector Item No.: TY-T07 Material: C3604 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper Cooling Connector - TY-T07 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Cooling Connector
TY-T07
Copper Cooling Connector TY-T07
Name: Copper Cooling Connector Item No.: TY-T07 Material: C3604 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Copper Cooling Connector

Item No.: TY-T07

Material: C3604

Appearance: No impurities, bumps, burrs and other defects

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tube Fittings
Product Number TY-T07
Product Name Copper Cooling Connector
Material Copper; C3604
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61030 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
10-32 Male Thread to 10-32 Female Thread Extension - MEB-1010 - Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX - MZK-C14-HNBR 7/8
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details