TONGYU Technology Co., Ltd. Copper Cooling Connector TY-T06

Description
Name: Copper Cooling Connector Item No.: TY-T06 Material: C6801/C3604 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Copper Cooling Connector Item No.: TY-T06 Material: C6801/C3604 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper Cooling Connector - TY-T06 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Cooling Connector
TY-T06
Copper Cooling Connector TY-T06
Name: Copper Cooling Connector Item No.: TY-T06 Material: C6801/C3604 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Copper Cooling Connector

Item No.: TY-T06

Material: C6801/C3604

Appearance: No impurities, bumps, burrs and other defects

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tube Fittings
Product Number TY-T06
Product Name Copper Cooling Connector
Material Copper; C6801/C3604
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
M5 Male Thread to 10-32 Female Thread Adapter - MFA-M510 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ZoomLock MAX - MZK-T10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details