TONGYU Technology Co., Ltd. Copper Cooling Connector TY-T01

Description
Name: Copper Cooling Connector Item No.: TY-T01 Material: C1100 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Copper Cooling Connector Item No.: TY-T01 Material: C1100 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper Cooling Connector - TY-T01 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Cooling Connector
TY-T01
Copper Cooling Connector TY-T01
Name: Copper Cooling Connector Item No.: TY-T01 Material: C1100 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Copper Cooling Connector

Item No.: TY-T01

Material: C1100

Appearance: No impurities, bumps, burrs and other defects

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tube Fittings
Product Number TY-T01
Product Name Copper Cooling Connector
Material Copper; C1100
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1259573 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-T18-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details