TONGYU Technology Co., Ltd. Copper Manifold TY-P02

Description
Name: Copper Manifold Item No.: TY-P02 Material: TP2M/ Hpb59-1 Size: D19.05*T0.8/D9.52*T0 .7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
Description
Name: Copper Manifold Item No.: TY-P02 Material: TP2M/ Hpb59-1 Size: D19.05*T0.8/D9.52*T0 .7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper Manifold - TY-P02 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Manifold
TY-P02
Copper Manifold TY-P02
Name: Copper Manifold Item No.: TY-P02 Material: TP2M/ Hpb59-1 Size: D19.05*T0.8/D9.52*T0 .7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available

Name: Copper Manifold

Item No.: TY-P02

Material: TP2M/ Hpb59-1

Size: D19.05*T0.8/D9.52*T0.7

Appearance: Full welding, no weld defects

Parameters: 3Mpa to detect leak

Application: Air conditioner parts, pipe fittings, VRV, VRF system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Manifolds and Manifold Systems
Product Number TY-P02
Product Name Copper Manifold
Application Air conditioner parts, pipe fittings, VRV, VRF system
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Manifold - MHA2-PR4-5-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details