Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
TONG MING ENTERPRISE CO., LTD.
287312 -- SCREWS AND BOLTS
Tong Ming Enterprise Co., Ltd.
Screws and Bolts
287312
Description
hex cylindrical head self-tapping screws
ODG (Origin Data Global)
Done
Description
hex cylindrical head self-tapping screws
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Screws and Bolts
287312
Screws and Bolts
287312
hex cylindrical head self-tapping screws
hex cylindrical head self-tapping screws
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Screws
Product Number
287312
Product Name
Screws and Bolts
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Nylon Tip Screw Set, 8-32 x 0.25 inch, Qty 10
SK-NYT-832
Specs
Screw Type
Set Screw
View Details
Vlier
Regular Type A
T103A1
Specs
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details
ZAGO Manufacturing Company, Inc.
Socket Flat Head Sealing Screws
Specs
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Hex Socket / Allen
View Details
RS Components, Ltd.
Coach Screws
1443555
Specs
Head Type
Hexagon Head; Other; Hex
Material
Stainless Steel
Fastener Standards
RoHS Compliant
View Details