Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WASHERS
TONG MING ENTERPRISE CO., LTD.
153137 -- WASHERS
Tong Ming Enterprise Co., Ltd.
Washers
153137
Description
Washers & retaining rings
ODG (Origin Data Global)
Done
Description
Washers & retaining rings
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Washers
153137
Washers
153137
Washers & retaining rings
Washers & retaining rings
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Washers
Product Number
153137
Product Name
Washers
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Internal Tooth Washer
11360-4
Specs
Washer Type
Lockwasher, Internal Tooth
Material
Brass
Outside Diameter
0.260 inch (6.604 mm)
View Details
2
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
0.265" I.D., 0.367" O.D. X 0.006" Thick Stainless Steel Wave Spring Washer
A 7X 9-3W03606
Specs
Washer Type
Wave
Material
StainlessSteel; 302 Stainless Steel
Inside Diameter
0.265 inch (6.731 mm)
View Details
RS Components, Ltd.
Washers
289073
Specs
Material
Vulcanised fibre
Finish
Plain
Inside Diameter
0.106 inch (2.700 mm)
View Details
APM Hexseal Corp.
Self-Sealing Washer
75101HD
Specs
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details