Tompkins Industries, Inc. JIC to O-Ring Elbow 45° SS-6802-08-12-FG

Description
08MJ-12MOR 45 degree elbow
Description
08MJ-12MOR 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 45° - SS-6802-08-12-FG - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 45°
SS-6802-08-12-FG
JIC to O-Ring Elbow 45° SS-6802-08-12-FG
08MJ-12MOR 45 degree elbow

08MJ-12MOR 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number SS-6802-08-12-FG
Product Name JIC to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details