Tompkins Industries, Inc. JIC Swivel Elbow 45° SS-6502-10-10-FG

Description
10MJ-10FJX 45 degree elbow
Description
10MJ-10FJX 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Swivel Elbow 45° - SS-6502-10-10-FG - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Swivel Elbow 45°
SS-6502-10-10-FG
JIC Swivel Elbow 45° SS-6502-10-10-FG
10MJ-10FJX 45 degree elbow

10MJ-10FJX 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number SS-6502-10-10-FG
Product Name JIC Swivel Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
DIRECT GAUGE ADAPTORS (M16X1.5) -  - HydraCheck Inc.
Specs
Fitting Type Coupling Fitting
Connection Type Tube - Male English Straight Thread; M16X1.5
Material Steel
View Details
Hydraulic Fittings - 120873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details