Tompkins Industries, Inc. Pipe Elbow 45° SS-5501-24-24

Description
24MP-24MP 45 degree elbow
Description
24MP-24MP 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - SS-5501-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
SS-5501-24-24
Pipe Elbow 45° SS-5501-24-24
24MP-24MP 45 degree elbow

24MP-24MP 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-5501-24-24
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Lateral Pro150 Butt - 5051180 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 18.000 inch (457 mm)
Metric Size 450.00 mm (17.72 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102069 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61098 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details