Tompkins Industries, Inc. Pipe Elbow 90° SS-5500-04-02

Description
04MP-02MP 90 degree elbow
Description
04MP-02MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 90° - SS-5500-04-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 90°
SS-5500-04-02
Pipe Elbow 90° SS-5500-04-02
04MP-02MP 90 degree elbow

04MP-02MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-5500-04-02
Product Name Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Eccn Red Butt - 5037168 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102107 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details