Tompkins Industries, Inc. JIC Bulkhead Union Elbow 45° SS-2702-10-10

Description
10MJ-10MJ 45 degree elbow
Description
10MJ-10MJ 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Bulkhead Union Elbow 45° - SS-2702-10-10 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Bulkhead Union Elbow 45°
SS-2702-10-10
JIC Bulkhead Union Elbow 45° SS-2702-10-10
10MJ-10MJ 45 degree elbow

10MJ-10MJ 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number SS-2702-10-10
Product Name JIC Bulkhead Union Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61058 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
JIC 37º Male x JIC 37º Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #20 (1-1/4?) SAE or NPT
English Size 0.250 to 1.250 inch (6.35 to 31.75 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details