Tompkins Industries, Inc. JIC to Pipe Elbow 90° SS-2501-08-06

Description
08MJ-06MP 90 degree elbow
Description
08MJ-06MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - SS-2501-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
SS-2501-08-06
JIC to Pipe Elbow 90° SS-2501-08-06
08MJ-06MP 90 degree elbow

08MJ-06MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-2501-08-06
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032514 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Polyamide Metric Thread Reducers - 7008561 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details