Tompkins Industries, Inc. JIC Union Elbow 90° SS-2500-12-12

Description
12MJ-12MJ 90 degree elbow
Description
12MJ-12MJ 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Union Elbow 90° - SS-2500-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Union Elbow 90°
SS-2500-12-12
JIC Union Elbow 90° SS-2500-12-12
12MJ-12MJ 90 degree elbow

12MJ-12MJ 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number SS-2500-12-12
Product Name JIC Union Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings - Series 365 - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Material Steel
Temperature -22 to 212 F (-30 to 100 C)
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB x NPTF Couplings
Material Steel; Stainless
View Details