We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
16MJ-32FL C61 90 degree elbow
| Tompkins Industries, Inc. | Tompkins Industries, Inc. | |
|---|---|---|
| Product Category | Pipe Fittings | Hydraulic Fittings |
| Product Number | NB6890-16-32 | NB6890-16-32 |
| Product Name | JIC to No Braze Flange Elbow 90 degree - Code 61 | JIC to No Braze Flange Elbow 90 degree - Code 61 |
| Fitting Type | Elbow Fitting; Adapter Fitting | Elbow Fitting; Adapter Fitting |