Tompkins Industries, Inc. JIC to No Braze Flange Elbow 45° - Code 61 NB6845-24-32

Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Suppliers

Company
Product
Description
Supplier Links
JIC to No Braze Flange Elbow 45° - Code 61 - NB6845-24-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to No Braze Flange Elbow 45° - Code 61
NB6845-24-32
JIC to No Braze Flange Elbow 45° - Code 61 NB6845-24-32
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Supplier's Site
JIC to No Braze Flange Elbow 45° - Code 61 - NB6845-24-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to No Braze Flange Elbow 45° - Code 61
NB6845-24-32
JIC to No Braze Flange Elbow 45° - Code 61 NB6845-24-32
24MJ-32FL C61 45 degree elbow

24MJ-32FL C61 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc. Tompkins Industries, Inc.
Product Category Pipe Fittings Hydraulic Fittings
Product Number NB6845-24-32 NB6845-24-32
Product Name JIC to No Braze Flange Elbow 45° - Code 61 JIC to No Braze Flange Elbow 45° - Code 61
Fitting Type Elbow Fitting; Adapter Fitting Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Xleg Tee Butt - 5012060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
View Details
One-Piece Alfacrimp Fittings, CODE 62 Flange SAE J518 - 6000 PSI - S Series - S-1624-C62S - Kuriyama of America, Inc.
Specs
Fitting Type Coupling Fitting
Connection Type Crimp Connection; Flange Connection
View Details
Reducers & Expanders - 61038 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.375 inch (9.52 mm)
View Details