Tompkins Industries, Inc. JIC to Pipe Elbow 90° LS-2502-05-06

Description
05MJ-06FP 90 degree elbow
Description
05MJ-06FP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - LS-2502-05-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
LS-2502-05-06
JIC to Pipe Elbow 90° LS-2502-05-06
05MJ-06FP 90 degree elbow

05MJ-06FP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number LS-2502-05-06
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg Conc Red Butt - 5038540 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104716 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Reducers & Expanders - 61025 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.250 inch (6.35 mm)
View Details