LS-2500-24-24 -- JIC TO JIC ELBOW 90° LIVE SWIVEL
Tompkins Industries, Inc.
JIC to JIC Elbow 90° Live Swivel
LS-2500-24-24
Description
Shape: 90 degree elbow
-
Tompkins Industries, Inc.
Description
Shape: 90 degree elbow
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
LS-2500-24-24 |
|
Product Name
|
JIC to JIC Elbow 90° Live Swivel |
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
1
Media / Application
Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size
3/4"
View Details
Media / Application
Chemical
Port Size
3"
Connection
Female NPT
View Details
Number of Ports
2
Media / Application
Air / Pneumatic
Port Size
1/8"; 1/4"; 3/8"; 1/2"
View Details
Instech Laboratories, Inc.
Number of Ports
1
Media / Application
Water
Port Size
20-25 ga
View Details