DSTI - Dynamic Sealing Technologies, Inc. SPS Series Single Passage Rotary Union SPS-5510

Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet
Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPS Series Single Passage Rotary Union - SPS-5510 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SPS Series Single Passage Rotary Union
SPS-5510
SPS Series Single Passage Rotary Union SPS-5510
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft.

The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SPS-5510
Product Name SPS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3/4"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 3 Passage Rotary Union - GP-131 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/8"
View Details
Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details