LS-2405-10-08 -- JIC TO PIPE LIVE SWIVEL
Tompkins Industries, Inc.
JIC to Pipe Live Swivel
LS-2405-10-08
Description
Shape: Straight
-
Tompkins Industries, Inc.
Description
Shape: Straight
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
LS-2405-10-08 |
|
Product Name
|
JIC to Pipe Live Swivel |
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Instech Laboratories, Inc.
Number of Ports
1
Media / Application
Water
Port Size
Micro
View Details
Media / Application
Chemical
Port Size
3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
Connection
Female NPT
View Details
Number of Ports
2
Media / Application
Air / Pneumatic
Port Size
1/8"; 1/4"; 3/8"; 1/2"
View Details
Carr Lane Manufacturing Co.
Number of Ports
2
Media / Application
Hydraulic Fluid
Port Size
1/4"
View Details