Tompkins Industries, Inc. MFF to FFX 45° FORGED FGFF6502-10-10

Description
10MORFS-10FORFSX 45 degree elbow
Description
10MORFS-10FORFSX 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
MFF to FFX 45° FORGED - FGFF6502-10-10 - Tompkins Industries, Inc.
Olathe, KS, USA
MFF to FFX 45° FORGED
FGFF6502-10-10
MFF to FFX 45° FORGED FGFF6502-10-10
10MORFS-10FORFSX 45 degree elbow

10MORFS-10FORFSX 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF6502-10-10
Product Name MFF to FFX 45° FORGED
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Male Adapter Butt - 5028025 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Polyamide PG Thread Enlarger - 7004200 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.250 inch (6.35 mm)
View Details