Tompkins Industries, Inc. ORFS to Pipe Elbow 90° FGFF2501-10-16

Description
10MORFS-16MP 90 degree elbow
Description
10MORFS-16MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to Pipe Elbow 90° - FGFF2501-10-16 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Pipe Elbow 90°
FGFF2501-10-16
ORFS to Pipe Elbow 90° FGFF2501-10-16
10MORFS-16MP 90 degree elbow

10MORFS-16MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2501-10-16
Product Name ORFS to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032624 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102410 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61053 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details