Altech Corp. Nickel-Plated Brass Metric Thread Reducers 6102410

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread reducer with M25x1.5 external thread and M16x1.5 internal thread, 30 mm external diameter, 8 mm length, and 11.5 mm hexagon size.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread reducer with M25x1.5 external thread and M16x1.5 internal thread, 30 mm external diameter, 8 mm length, and 11.5 mm hexagon size.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread Reducers - 6102410 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread Reducers
6102410
Nickel-Plated Brass Metric Thread Reducers 6102410
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102410
Product Name Nickel-Plated Brass Metric Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Reducers - 7008540 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
2 suppliers
Nickel-Plated Brass Metric Thread Reducers - 6102413 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Enlarger - 7004203 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604849 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details