Tompkins Industries, Inc. ORFS to Pipe Elbow 90° FGFF2501-04-08

Description
04MORFS-08MP 90 degree elbow
Description
04MORFS-08MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to Pipe Elbow 90° - FGFF2501-04-08 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Pipe Elbow 90°
FGFF2501-04-08
ORFS to Pipe Elbow 90° FGFF2501-04-08
04MORFS-08MP 90 degree elbow

04MORFS-08MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FGFF2501-04-08
Product Name ORFS to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Stub End Pro150 Butt - 5018010 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Polyamide PG Thread Reducers - 7005322 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details